UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 61169-61

Radio-frequency connectors Part 61: Sectional specification for RF coaxial connectors with 9.5 mm inner diameter of outer conductor with quick lock coupling,series Q4.1-9.5

active, Most Current
Organization: CEI
Publication Date: 1 March 2021
Status: active
Page Count: 40
ICS Code (RF connectors): 33.120.30
scope:

This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with a 9,5 mm inner diameter of the outer conductor and quick lock coupling mechanism, characteristic impedance 50 Ω and an operating frequency of up to 8,5 GHz. Series Q4.1-9.5 connectors with socket centre contact are compatible with threaded 4,1-9,5 series (specified in IEC 60169-11) connectors with pin centre contact. This type of connectors are starting to be applied in telecommunication systems due to their special features which are suitable for outdoor harsh requirements, such as quick and reliable coupling, compatible with threaded connector and being entirely waterproof.

This document specifies mating face dimensions for general purpose connectors - grade 2, dimensional details of standard test connectors - grade 0, gauge information and test requirements, product ratings and characteristics, tests selected from IEC 61169-1, applicable to all detail specifications relating to Q4.1-9.5 series RF coaxial connectors.

Annex A specifies the outline dimensions of connectors and protective sleeves, which could bring interchangeability between pairs of connectors and protective sleeves from different manufacturers.

This document indicates the recommended performance characteristics to be considered when writing a detail specification and covers test schedules and inspection requirements for assessment levels M and H.

NOTE Metric dimensions are original dimensions. All undimensioned pictorial configurations are for reference purposes only.

Document History

EN IEC 61169-61
March 1, 2021
Radio-frequency connectors Part 61: Sectional specification for RF coaxial connectors with 9.5 mm inner diameter of outer conductor with quick lock coupling,series Q4.1-9.5
This part of IEC 61169, which is a sectional specification (SS), provides information and rules for the preparation of detail specifications (DS) for coaxial connectors with a 9,5 mm inner diameter...

References

Advertisement