UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN 17456

Wood flooring and parquet - Determination of top layer delamination of multilayer elements - Test method

active, Most Current
Organization: NEN
Publication Date: 1 April 2021
Status: active
Page Count: 14
ICS Code (Semi-manufactures of timber): 79.080
scope:

This document specifies a test method to determine the top layer delamination of multilayer parquet elements according to EN 13489 with different structures, dimensions and adhesives for internal use as flooring, at the time of the first delivery of the product.

The document specifies a test method with three aging-treatments (AT1, AT2 and AT3) of the test specimens.

The test method described in this document allows to determine a top layer bonding quality, also for parquet used on floor heating, and for the identification of bonding failure.

NOTE 1 For bottom layer of three layers elements the test method is applicable even if the experience is limited.

AT1 is a suitable treatment for the prognosis of multilayer parquets under dry indoor conditions and can be applied for all type of glues of parquets. It can be used for main underfloor heating systems.

AT2 is a suitable treatment for the assessment of multilayer parquets with PVAc-glues for top layer bonding.

AT3 is a suitable treatment for the assessment of multilayer parquets with different type of glues other than PVA-c for top layer bonding.

This document does not apply to the bonding quality of plywood if it is in use in the multilayer parquet construction.

NOTE 2 This document does not allow to estimate the compatibility of use in wet conditions.

Document History

NEN-EN 17456
April 1, 2021
Wood flooring and parquet - Determination of top layer delamination of multilayer elements - Test method
This document specifies a test method to determine the top layer delamination of multilayer parquet elements according to EN 13489 with different structures, dimensions and adhesives for internal use...
November 1, 2019
Wood flooring and parquet - Determination of top and bottom layer delamination of multilayer elements - Test method
This document specifies a test method to determine the top layer delamination of multilayer parquet elements according to EN 13489 with different structures, dimensions and adhesives for internal use...

References

Advertisement