UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEMA - ANSI/NEMA/IEC 60974-7

Arc Welding Equipment Part 7: Torches

active, Most Current
Organization: NEMA
Publication Date: 1 January 2021
Status: active
Page Count: 39
scope:

This part of IEC 60974 specifies safety and construction requirements for TORCHES used for arc welding and allied processes. This document is applicable to MANUAL, MECHANICALLY GUIDED, AIR-COOLED, LIQUID-COOLED, MOTORIZED, SPOOL-ON and FUME EXTRACTION TORCHES.

In this document, a TORCH consists of the TORCH BODY, the CABLE-HOSE ASSEMBLY and other components.

This document is also applicable to a CABLE-HOSE ASSEMBLY connected between a power source and ancillary equipment.

This document is not applicable to electrode holders for manual metal arc welding or air-arc cutting/gouging.

NOTE 1 Typical allied processes are electric arc cutting and arc spraying.

NOTE 2 Other components are listed in Table A.1.

NOTE 3 In this document, all procedures and requirements are the same for "TORCHES" and "GUNS". For convenience, the term "TORCH" is used in the following text.

Document History

ANSI/NEMA/IEC 60974-7
January 1, 2021
Arc Welding Equipment Part 7: Torches
This part of IEC 60974 specifies safety and construction requirements for TORCHES used for arc welding and allied processes. This document is applicable to MANUAL, MECHANICALLY GUIDED, AIR-COOLED,...
January 1, 2009
Arc Welding Equipment Part 7: Torches
A description is not available for this item.

References

Advertisement