BSI - 21/30437008 DC
Draft BS EN IEC 60502-4 Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
pending, Most Current
| Organization: | BSI |
| Publication Date: | 26 April 2021 |
| Status: | pending |
| Page Count: | 42 |
| ICS Code (Cables): | 29.060.20 |
| ICS Code (Automatic identification and data capture techniques): | 35.040.50 |
Document History
21/30437008 DC
April 26, 2021
Draft BS EN IEC 60502-4 Power cables with extruded insulation and their accessories for rated voltages from 1 kV (Um = 1,2 kV) up to 30 kV (Um = 36 kV) - Part 4: Test requirements on accessories for cables with rated voltages from 6 kV (Um = 7,2 kV) up to 30 kV (Um = 36 kV)
A description is not available for this item.