UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DLA - MIL-PRF-19500/767C (1)

TRANSISTOR, NPN, SILICON, LOW-POWER, TYPE 2N5551, ENCAPSULATED (SURFACE MOUNT PACKAGES) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC

active, Most Current
Organization: DLA
Publication Date: 21 April 2021
Status: active
Page Count: 19
scope:

Scope.

This specification covers the performance requirements for NPN silicon, low-power transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type as specified in MIL-PRF-19500 and two levels of product assurance (JANHC and JANKC) are provided for each unencapsulated type die. Provision for radiation hardness assurance RHA level designators "M", "D", "P", "L", "R", "F", "G", and "H" are appended to the device prefix to identify devices which have passed RHA requirements.

intended Use:

Semiconductors conforming to this specification are intended for original equipment design applications and logistic support of existing equipment.

Document History

MIL-PRF-19500/767C (1)
April 21, 2021
TRANSISTOR, NPN, SILICON, LOW-POWER, TYPE 2N5551, ENCAPSULATED (SURFACE MOUNT PACKAGES) AND UNENCAPSULATED, RADIATION HARDNESS ASSURANCE, QUALITY LEVELS JAN, JANTX, JANTXV, JANS, JANHC, AND JANKC
Scope. This specification covers the performance requirements for NPN silicon, low-power transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device...
April 8, 2016
TRANSISTOR, NPN, SILICON, LOW-POWER, TYPE 2N5551, JAN, JANTX, JANTXV, JANS, JANSR, JANHC, AND JANKC
This specification covers the performance requirements for NPN silicon, low-power transistors. Four levels of product assurance (JAN, JANTX, JANTXV, and JANS) are provided for each device type as...
November 10, 2014
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW-POWER, TYPES 2N5551 AND 2N5551UB, JAN, JANTX, JANTXV, JANS, JANSR, JANHC, AND JANKC
This specification covers the performance requirements for NPN silicon, low-power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500, two...
September 5, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW-POWER, TYPES 2N5551 AND 2N5551UB, JAN, JANTX, JANTXV, JANS, JANSR, JANHC, AND JANKC
This specification covers the performance requirements for NPN silicon, low-power transistors. Four levels of product assurance are provided for each device type as specified in MIL-PRF-19500, two...
January 11, 2013
SEMICONDUCTOR DEVICE, TRANSISTOR, NPN, SILICON, LOW-POWER, TYPES 2N5551 AND 2N5551UB, JAN, JANTX, JANTXV, JANS, AND JANSR
This specification covers the performance requirements for for NPN silicon, low-power transistors. Three levels of product assurance are provided for each device type as specified in MIL-PRF-19500,...

References

Advertisement