UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CSA - C22.2 NO. 61058-2-6-20

Switches for appliances — Part 2-6: Particular requirements for switches used in electric motor-operated hand-held tools, transportable tools and lawn and garden machinery

active, Most Current
Organization: CSA
Publication Date: 1 January 2020
Status: active
Page Count: 47
ICS Code (Switches): 29.120.40
scope:

This part of IEC 61058 is a subset based on IEC 61058-1. The clauses outlined below are intended to address the specific requirements for switches incorporated into or integrated with electric motor-operated hand-held tools, transportable tools and lawn and garden machinery.

This document is intended for switches with an ambient temperature up to and including 55 °C. Switches tested according to IEC 61058-1 are considered to comply with this document and additional testing is not required provided ratings, loads, and endurance are correct.

NOTE This document takes into account the fact that tests are conducted as part of the end-product evaluation (e.g. products tested according to the IEC 60745 and IEC 62841 series, and lawn and gardening equipment tested according to the IEC 60335 series), and that tests are not conducted on the component switch.

Document History

C22.2 NO. 61058-2-6-20
January 1, 2020
Switches for appliances — Part 2-6: Particular requirements for switches used in electric motor-operated hand-held tools, transportable tools and lawn and garden machinery
This part of IEC 61058 is a subset based on IEC 61058-1. The clauses outlined below are intended to address the specific requirements for switches incorporated into or integrated with electric...

References

Advertisement