CEN - EN 4825
Aerospace series - Steel X12CrNiMoV12-3 (1.4938) - Air melted and consumable electrode remelted - Hardened and tempered - Bars - De ≤ 150 mm - 900 MPa ≤ Rm ≤ 1 100 MPa
active, Most Current
| Organization: | CEN |
| Publication Date: | 1 May 2021 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:
Steel X12CrNiMoV12-3 (1.4938)
Air melted and consumable electrode remelted
Hardened and tempered
Bars
De ≤ 150 mm
900 MPa ≤ Rm ≤ 1 100 MPa
for aerospace applications.
Document History
EN 4825
May 1, 2021
Aerospace series - Steel X12CrNiMoV12-3 (1.4938) - Air melted and consumable electrode remelted - Hardened and tempered - Bars - De ≤ 150 mm - 900 MPa ≤ Rm ≤ 1 100 MPa
This document specifies the requirements relating to:
Steel X12CrNiMoV12-3 (1.4938)
Air melted and consumable electrode remelted
Hardened and tempered
Bars
De ≤ 150 mm
900 MPa ≤ Rm ≤ 1 100 MPa...