UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60068-2-13

Environmental testing - Part 2-13: Tests - Test M: Low air pressure

active, Most Current
Organization: NEN
Publication Date: 1 May 2021
Status: active
Page Count: 34
ICS Code (Environmental testing): 19.040
scope:

This part of IEC 60068 specifies methods of test applicable to specimens which, during transportation, storage or in service, can be subjected to low air pressure.

The object of the low air pressure test is to determine the ability of components, equipment or other articles to be used, transported or stored at low air pressure.

Components, equipment or other articles to be used, transported or stored under a simultaneous combination of high or low temperature and low air pressure, where the combination is important for the stresses imposed on the articles or for the failure mechanisms, are then tested in accordance with IEC 60068-2-39.

Document History

NEN-EN-IEC 60068-2-13
May 1, 2021
Environmental testing - Part 2-13: Tests - Test M: Low air pressure
This part of IEC 60068 specifies methods of test applicable to specimens which, during transportation, storage or in service, can be subjected to low air pressure. The object of the low air pressure...
May 1, 1999
Environmental testing - Part 2-13: Tests - Test M: Low air pressure
Determines the ability of components, equipment or other articles, to be stored, transported or used under low air pressure conditions.

References

Advertisement