CEI - EN IEC 60317-70-2
Specifications for particular types of winding wires Part 70-2: Polyester glass-fibre wound resin/varnish impregnated, bare or enamelled round copper wire, temperature index 155
| Organization: | CEI |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Wires): | 29.060.10 |
scope:
This part of IEC 60317 specifies the requirements of polyester glass-fibre wound resin/varnish impregnated bare, grade 1 or grade 2 enamelled round copper winding wires, temperature index 155. The impregnating agent can be, for instance, epoxy, polyester, or polyesterimide resin based.
The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-10:2017.
NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.
Document History