UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 61851-21-2

Electric vehicle conductive charging system - Part 21-2: Electric vehicle requirements for conductive connection to an AC/DC supply - EMC requirements for off board electric vehicle charging systems

active, Most Current
Organization: NEN
Publication Date: 1 May 2021
Status: active
Page Count: 62
ICS Code (Electric road vehicles): 43.120
ICS Code (Emission): 33.100.10
scope:

This part of IEC 61851 defines the EMC requirements for any off-board components or equipment of such systems used to supply or charge electric vehicles with electric power by conductive power transfer (CPT), with a rated input voltage, according to IEC 60038:2009, up to 1 000 V AC or 1 500 V DC and an output voltage up to 1 000 V AC or 1 500 V DC.

This document covers off-board charging equipment for mode 1, mode 2, mode 3 and mode 4 charging as defined in IEC 61851-1:2017.

Cables where there is no electronics or no electric/electronic switching are considered as passive (benign) and are deemed to comply with the emission and immunity requirements of this document without any need for testing.

This document does not apply to any on-board components or equipment of charging or power supply systems being part of the vehicles. The EMC requirements for such equipment are covered by IEC 61851-21-1: 2017.

Compliance with the emission and immunity requirements of this document is verified where it can be demonstrated that the equipment under test (EUT) meets the respective limits, during type tests in the measuring arrangement of this document.

Requirements for electric vehicle wireless power transfer (WPT) systems are covered in IEC 61980 (all parts).

Document History

NEN-EN-IEC 61851-21-2
May 1, 2021
Electric vehicle conductive charging system - Part 21-2: Electric vehicle requirements for conductive connection to an AC/DC supply - EMC requirements for off board electric vehicle charging systems
This part of IEC 61851 defines the EMC requirements for any off-board components or equipment of such systems used to supply or charge electric vehicles with electric power by conductive power...

References

Advertisement