UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 22557

Paints and varnishes - Scratch test using a spring-loaded pen

active, Most Current
Organization: SNV
Publication Date: 1 April 2021
Status: active
Page Count: 24
ICS Code (Paints and varnishes): 87.040
scope:

This document specifies a method for determining the resistance of a coating to scratches introduced by a usually hand-held loaded stylus. The test can be carried out using a point stylus (method A) or using a disc stylus (method B). Both methods are generally applicable and can be used in the field as well as on curved surfaces. Method A can also be applied on small test specimens (minimum dimensions 30 mm × 50 mm). The test can be carried out as a 'pass/fail' test (test requirement I) or as a classification test (test requirement II).

Document History

SN EN ISO 22557
April 1, 2021
Paints and varnishes - Scratch test using a spring-loaded pen
This document specifies a method for determining the resistance of a coating to scratches introduced by a usually hand-held loaded stylus. The test can be carried out using a point stylus (method A)...

References

Advertisement