SNV - SN EN ISO 18771
Anodizing of aluminium and its alloys - Method to test the surface abrasion resistance using glass-coated abrasive paper
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 April 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies a method for the determination of the surface abrasion resistance of anodic oxidation coatings produced by sulfuric acid anodizing of aluminium and its alloys. It is mainly intended for the evaluation of external architectural coatings. It is a production control method that relies to a large extent on operator experience and instruction.
Document History
SN EN ISO 18771
April 1, 2021
Anodizing of aluminium and its alloys - Method to test the surface abrasion resistance using glass-coated abrasive paper
This document specifies a method for the determination of the surface abrasion resistance of anodic oxidation coatings produced by sulfuric acid anodizing of aluminium and its alloys. It is mainly...