NEMA - TC 14.AG
Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
active, Most Current
| Organization: | NEMA |
| Publication Date: | 1 January 2015 |
| Status: | active |
| Page Count: | 9 |
scope:
NEMA TC 14.AG is an Adoptive Standard for Reinforced Thermosetting Resin Conduit (RTRC) and RTRC fittings as covered in the most recent publication of CAN/CSA C22.2 No. 2515-09-ANSI/UL 2515, Edition 1.
Document History
January 1, 2015
Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
NEMA TC 14.AG is an Adoptive Standard for Reinforced Thermosetting Resin Conduit (RTRC) and RTRC fittings as covered in the most recent publication of CAN/CSA C22.2 No. 2515-09–ANSI/UL 2515, Edition...
TC 14.AG
January 1, 2015
Aboveground Reinforced Thermosetting Resin Conduit (RTRC) and Fittings
NEMA TC 14.AG is an Adoptive Standard for Reinforced Thermosetting Resin Conduit (RTRC) and RTRC fittings as covered in the most recent publication of CAN/CSA C22.2 No. 2515-09–ANSI/UL 2515, Edition...