UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CENELEC - EN IEC 62841-2-3

Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 2-3: Particular requirements for hand-held grinders, disc-type polishers and disc-type sanders

active, Most Current
Organization: CENELEC
Publication Date: 1 January 2021
Status: active
Page Count: 82
ICS Code (Electric tools): 25.140.20
scope:

This part of IEC 62841 applies to hand-held grinders, disc-type polishers and disc-type sanders, including angle, straight and vertical tools, intended for use on various materials except magnesium, with a rated capacity not exceeding 230 mm. For grinders, the rated no-load speed does not exceed a peripheral speed of the accessory of 80 m/s at rated capacity.

This standard does not apply to dedicated cut-off machines.

NOTE 101 It is planned that a document on cut-off machines will be published.

This standard does not apply to orbital polishers and orbital sanders.

NOTE 102 It is planned that a document on orbital polishers and orbital sanders will be published.

This standard does not apply to die grinders.

NOTE 103 Die grinders are covered by IEC 62841-2-23.

This document covers all significant hazards, hazardous situations or hazardous events relevant for tools covered by this standard.

NOTE Essential requirements not mentioned in Table ZZ.1 are deemed to be not applicable, because the corresponding hazards are either not relevant for machines covered by this standard or do not require specific action by the designer.

Document History

February 1, 2022
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 2-3: Particular requirements for hand-held grinders, disc-type polishers and disc-type sanders
A description is not available for this item.
EN IEC 62841-2-3
January 1, 2021
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery - Safety - Part 2-3: Particular requirements for hand-held grinders, disc-type polishers and disc-type sanders
This part of IEC 62841 applies to hand-held grinders, disc-type polishers and disc-type sanders, including angle, straight and vertical tools, intended for use on various materials except magnesium,...

References

Advertisement