SNZ - AS/NZS 62841.2.3
Electric motor-operated hand-held tools, transportable tools and lawn and garden machinery – Safety Part 2.3: Hand-held grinders, disc-type polishers and disc-type sanders
| Organization: | SNZ |
| Publication Date: | 25 June 2021 |
| Status: | active |
| Page Count: | 79 |
scope:
This part of IEC 62841 applies to hand-held grinders, disc-type polishers and disc-type sanders, including angle, straight and vertical tools, intended for use on various materials except magnesium, with a rated capacity not exceeding 230 mm. For grinders, the rated no-load speed does not exceed a peripheral speed of the accessory of 80 m/s at rated capacity.
This standard does not apply to dedicated cut-off machines.
NOTE 101 It is planned that a document on cut-off machines will be published.
This standard does not apply to orbital polishers and orbital sanders.
NOTE 102 It is planned that a document on orbital polishers and orbital sanders will be published.
This standard does not apply to die grinders.
NOTE 103 Die grinders are covered by IEC 62841-2-23.
Document History