UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 62488-3

Power line communication systems for power utility applications - Part 3: Digital Power Line Carrier (DPLC) terminals and hybrid ADPLC terminals

active, Most Current
Organization: NEN
Publication Date: 1 June 2021
Status: active
Page Count: 88
ICS Code (Telecontrol. Telemetering): 33.200
scope:

This part of IEC 62488 applies to power line carrier terminals and networks used to transmit information over power networks including extra high, high and medium voltage (EHV/HV/MV) power lines using both digital and optionally analogue modulation systems in a frequency range between 16 kHz and 1 MHz (see also IEC 62488-1).

In many countries, power line carrier (PLC) channels represent a significant part of the utilityowned telecommunication system. A circuit normally routed via a PLC channel can also be routed via a channel using a different transmission medium such as point to point radio, optical fibre or open wire circuit.

It is therefore important that the input and output interfaces that are used between terminals in the communication system are standardised.

The issues requiring consideration of DPLC and/or APLC devices as parts of a telecommunication network can be found in IEC 62488-1.

Figure 1 shows the correspondence between the elements needed to implement PLC systems and the related International Standards.

The scope of this document also includes the description of I/O interfaces and test set-ups that are necessary to qualify characteristics of DPLC or ADPLC terminal at link level.

Document History

NEN-EN-IEC 62488-3
June 1, 2021
Power line communication systems for power utility applications - Part 3: Digital Power Line Carrier (DPLC) terminals and hybrid ADPLC terminals
This part of IEC 62488 applies to power line carrier terminals and networks used to transmit information over power networks including extra high, high and medium voltage (EHV/HV/MV) power lines...

References

Advertisement