GMW17411
Polyamide 46 - Heat Stabilized
| Organization: | GMW |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 5 |
scope:
Note: Nothing in this standard supercedes applicable laws and regulations.
Note: In the event of conflict between the English and domestic language, the English language shall take precedence.
Purpose/Material Description.
This specification covers the properties of a heat stabilized Polyamide 46, pellet form, injection molding compound. This material is not tested for interior emissions; if it is used on the interior, the parts must be tested.
Symbols.
The material abbreviation according to ISO 11469 is >PA46<.
Applicability.
Typical applications include high temperature bearings, electrical connectors, cable ties and gears.
Remarks.
None.
Document History