FORD - WSB-M3G195-A
TAPE, ACRYLIC BASE, TWO SIDE PRESSURE SENSITIVE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 5 March 2021 |
| Status: | active |
| Page Count: | 4 |
scope:
The material defined by this specification is a two side pressure sensitive acrylic adhesive film coated on both sides of a polyester carrier protected with a release liner on one side.
Document History
WSB-M3G195-A
March 5, 2021
TAPE, ACRYLIC BASE, TWO SIDE PRESSURE SENSITIVE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two side pressure sensitive acrylic adhesive film coated on both sides of a polyester carrier protected with a release liner on one side.
January 25, 2006
TAPE, ACRYLIC BASE, TWO SIDE PRESSURE SENSITIVE, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a two side pressure sensitive acrylic adhesive film coated on both sides of a polyester carrier protected with a release liner on one side.
February 15, 1992
TAPE, ACRYLIC BASE, TWO SIDE PRESSURE SENSITIVE, INTERIOR
1. SCOPE The material defined by this specification is a two side pressure sensitive acrylic adhesive film coated on both sides of a polyester carrier protected with a release liner on one side.