UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 61400-27-2

Wind energy generation systems Part 27-2: Electrical simulation models - Model validation

active, Most Current
Organization: CEI
Publication Date: 1 May 2021
Status: active
Page Count: 70
ICS Code (Wind turbine energy systems): 27.180
scope:

This part of IEC 61400 specifies procedures for validation of electrical simulation models for wind turbines and wind power plants, intended to be used in power system and grid stability analyses. The validation procedures are based on the tests specified in IEC 61400-21 (all parts). The validation procedures are applicable to the generic models specified in IEC 61400-27-1 and to other fundamental frequency wind power plant models and wind turbine models.

The validation procedures for wind turbine models focus on fault ride through capability and control performance. The fault ride through capability includes response to balanced and unbalanced voltage dips as well as voltage swells. The control performance includes active power control, frequency control, synthetic inertia control and reactive power control. The validation procedures for wind turbine models refer to the tests specified in IEC 61400-21-1. The validation procedures for wind turbine models refer to the wind turbine terminals.

The validation procedures for wind power plant models is not specified in detail because IEC 61400-21-2 which has the scope to specify tests of wind power plants is at an early stage. The validation procedures for wind power plant models refer to the point of connection of the wind power plant.

The validation procedures specified in IEC 61400-27-2 are based on comparisons between measurements and simulations, but they are independent of the choice of software simulation tool.

Document History

EN IEC 61400-27-2
May 1, 2021
Wind energy generation systems Part 27-2: Electrical simulation models - Model validation
This part of IEC 61400 specifies procedures for validation of electrical simulation models for wind turbines and wind power plants, intended to be used in power system and grid stability analyses....

References

Advertisement