UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 60076-24

Power transformers Part 24: Specification of voltage regulating distribution transformers (VRDT)

active, Most Current
Organization: CEI
Publication Date: 1 May 2021
Status: active
Page Count: 20
ICS Code (Transformers. Reactors): 29.180
scope:

This document applies to medium power transformers from 25 kVA up to 3 150 kVA with highest voltage for equipment up to 36 kV, or in low voltage (LV) networks with highest voltage for equipment of up to 1,1 kV equipped with voltage regulating devices.

Voltage regulating distribution transformers are transformers equipped with components to control primary or secondary voltage for on-load voltage regulation purposes.

The main objective of the installation of a VRDT is to regulate the LV network voltage level (i.e. 400 V), to avoid violation of the limits defined by relevant standards or regulations. The VRDT must operate properly as a step down and step up transformer.

Transformers covered by this document comply with the relevant requirements set out in IEC 60076 (all parts) and, unless otherwise stated in this document, they also comply with European Standards EN 50160 and EN 50588-1.

Document History

EN IEC 60076-24
May 1, 2021
Power transformers Part 24: Specification of voltage regulating distribution transformers (VRDT)
This document applies to medium power transformers from 25 kVA up to 3 150 kVA with highest voltage for equipment up to 36 kV, or in low voltage (LV) networks with highest voltage for equipment of up...

References

Advertisement