FORD - WSK-M2G384-A1
ADHESIVE, EPOXY, FOR METAL REINFORCEMENT, ADFOSY SPRAYABLE, HEAT CURING, ADFOSY ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
| Organization: | FORD |
| Publication Date: | 25 June 2021 |
| Status: | active |
| Page Count: | 9 |
scope:
The material defined by this specification is an ADFOSY sprayable, one component, solvent free, heat curing adhesive based on epoxy resin.
Document History
WSK-M2G384-A1
June 25, 2021
ADHESIVE, EPOXY, FOR METAL REINFORCEMENT, ADFOSY SPRAYABLE, HEAT CURING, ADFOSY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an ADFOSY sprayable, one component, solvent free, heat curing adhesive based on epoxy resin.
October 17, 2016
ADHESIVE, EPOXY, FOR METAL REINFORCEMENT, ADFOSY SPRAYABLE, HEAT CURING, ADFOSY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an ADFOSY sprayable, one component, solvent free, heat curing adhesive based on epoxy resin.
February 8, 2007
ADHESIVE, EPOXY, FOR METAL REINFORCEMENT, ADFOSY SPRAYABLE, HEAT CURING, ADFOSY ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is an ADFOSY sprayable, one component, solvent free, heat curing adhesive based on epoxy resin.
December 9, 2002
ADHESIVE, EPOXY, FOR METAL REINFORCEMENT, ADFOSY SPRAYABLE, HEAT CURING, ADFOSY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The material defined by this specification is an ADFOSY sprayable, one component, solvent free, heat curing adhesive based on epoxy resin.
January 10, 1995
ADHESIVE, EPOXY, METAL REINFORCEMENT, SPRAYABLE, HEAT CURING
1. SCOPE: The material defined by this specification is an ADFOSY sprayable, one component, solvent free, heat curing adhesive based on epoxy resin.