BSI - 21/30439931 DC
Draft BS EN 6024 Aerospace series - Screws, 100° countersunk reduced head offset cruciform recess close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315°C - Inch series
pending, Most Current
| Organization: | BSI |
| Publication Date: | 21 July 2021 |
| Status: | pending |
| Page Count: | 13 |
| ICS Code (Bolts, screws, studs): | 49.030.20 |
Document History
21/30439931 DC
July 21, 2021
Draft BS EN 6024 Aerospace series - Screws, 100° countersunk reduced head offset cruciform recess close tolerance shank, short thread in titanium alloy, anodized MoS2 lubricated - Classification: 1 100 MPa (at ambient temperature)/315°C - Inch series
A description is not available for this item.