CEI - EN IEC 62769-115-2
Field device integration (FDI) Part 115-2: Profiles – Modbus – RTU
| Organization: | CEI |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 22 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
This part of IEC 62769 defines the protocol-specific definitions (PSDs) as defined in IEC 62769-7 on generic protocol extensions for the Modbus®1-RTU protocol in accordance with CPF 15 in IEC 61784-2.
1 Modbus is the trademark of a product supplied by Schneider Electric USA, INC. This information is given for the convenience of users of this document and does not constitute an endorsement by IEC of the product named. Equivalent products may be used if they can be shown to lead to the same results.
Document History