UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 60794-6-30

Optical fibre cables Part 6-30: Indoor-outdoor cables - Family specification for weatherised indoor cables

active, Most Current
Organization: CEI
Publication Date: 1 June 2021
Status: active
Page Count: 32
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification covering optical fibre indoor cables that are deployed in short length (≤ 10 m) outdoor environments. These cables generally possess the characteristics associated with indoor cable designs having the appropriate fire performance and flexibility that makes them suitable for use in premises. Because of its predicted use outdoors, stability against environmental attack, for example UV radiation and humidity (see IEC 60794-6:2020, Table 1), is important. Typical application spaces include the extension of a short length of indoor cable outside the building such as to a NAP mounted outside the building at the house wall.

Document History

EN IEC 60794-6-30
June 1, 2021
Optical fibre cables Part 6-30: Indoor-outdoor cables - Family specification for weatherised indoor cables
This part of IEC 60794 is a family specification covering optical fibre indoor cables that are deployed in short length (≤ 10 m) outdoor environments. These cables generally possess the...

References

Advertisement