UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEN - EN ISO 12759-5

Fans - Efficiency classification for fans - Part 5: Jet fans

active, Most Current
Organization: CEN
Publication Date: 1 July 2021
Status: active
Page Count: 18
ICS Code (Ventilators. Fans. Air-conditioners): 23.120
scope:

This document establishes a classification of fan efficiency for all jet fan types driven by motors with an electrical input power range from 5,5 kW to 155 kW (and this is likely to be in the size range 500 mm to 1600 mm diameter with motors rated between 5,5 kW and 150 kW from IEC 60034‑30‑1).

This document is not applicable to jet fans for use in enclosed car parks.

This document can be used by legislators or regulatory bodies for defining future energy saving targets.

Document History

EN ISO 12759-5
July 1, 2021
Fans - Efficiency classification for fans - Part 5: Jet fans
This document establishes a classification of fan efficiency for all jet fan types driven by motors with an electrical input power range from 5,5 kW to 155 kW (and this is likely to be in the size...

References

Advertisement