IEC - 61196-7 (REDLINE + STANDARD)
Coaxial communication cables – Part 7: Sectional specification for cables for BCT cabling in accordance with ISO/IEC 11801-4 – Indoor drop cables for systems operating at 5 MHz – 6 000 MHz
| Organization: | IEC |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 40 |
| ICS Code (Coaxial cables. Waveguides): | 33.120.10 |
scope:
This part of IEC 61196 applies to coaxial communications cables. It specifies the requirements for cables for broadcast and communications technologies (BCT) cabling in accordance with ISO/IEC 11801-4 for use in cabled television distribution networks operating at temperature between −40 °C and +70 °C and in the frequency range from 5 MHz to 6 000 MHz.
Document History