UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 63002

Interoperability specifications and communication method for external power supplies used with computing and consumer electronics devices

active, Most Current
Organization: NEN
Publication Date: 1 August 2021
Status: active
Page Count: 50
ICS Code (Electronic components in general): 31.020
ICS Code (Interface and interconnection equipment): 35.200
scope:

This document defines common charging interoperability guidelines for power sources (external power supplies (EPSs) and other Sources) used with computing and consumer electronics devices that implement IEC 62680-1-3 (USB Type-C Cable and Connector Specification).

This document defines normative requirements for an EPS to ensure interoperability; in particular, it specifies the data communicated from a power source to a device (Figure 1) and certain safety elements of the EPS, cable, and device. While the requirements focus of this document is on the EPS and the behaviour at its USB Type-C connector interface, it is also important to comprehend cable assembly and device capabilities and behaviours in order to assure end-to-end charging interoperability. This document does not apply to all design aspects of an EPS. This document does not specify regulatory compliance requirements for aspects such as product safety, EMC or energy efficiency.

This document provides recommendations for the behaviour of a device when used with a power source compliant with this document. It specifies the minimum hardware specification for an EPS implementing IEC 62680-1-3. This document also specifies the data objects used by a charging system utilizing IEC 62680-1-2 to understand the identity, design and performance characteristics, and operating status of an external power supply. IEC 62680-1-2 focuses on power delivery applications ranging to 100 W for a variety of computing and consumer electronics devices including notebook computers, tablets, smartphones, small form-factor desktops, monitor displays and other related multimedia devices.

This document relies on established mechanical and electrical specifications, and communication protocols specified by IEC 62680-1-2 and IEC 62680-1-3. These specifications support methods for establishing the best performing interoperability between untested combinations of EPS and devices with the aim of improving consumer satisfaction.

Information describing the USB charging interoperability model, overview of USB Type-C and USB Power Delivery specifications, and factors for charging performance are also provided to support implementation of this document.

Document History

NEN-EN-IEC 63002
August 1, 2021
Interoperability specifications and communication method for external power supplies used with computing and consumer electronics devices
This document defines common charging interoperability guidelines for power sources (external power supplies (EPSs) and other Sources) used with computing and consumer electronics devices that...
March 1, 2017
Identification and communication interoperability method for external power supplies used with portable computing devices
NEN-EN-IEC 63002 defines interoperability guidelines for external power supplies used with portable computing devices that implement the IEC 62680-1-2: Universal Serial Bus Power Delivery...

References

Advertisement