SNV - SN EN 4825
Aerospace series - Steel X12CrNiMoV12-3 (1.4938) - Air melted and consumable electrode remelted - Hardened and tempered - Bars - De ≤ 150 mm - 900 MPa ≤ Rm ≤ 1 100 MPa
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 11 |
| ICS Code (Steels): | 49.025.10 |
scope:
This document specifies the requirements relating to:Steel X12CrNiMoV12-3 (1.4938)Air melted and consumable electrode remeltedHardened and temperedBarsDe ≤ 150 mm900 MPa ≤ Rm ≤ 1 100 MPafor aerospace applications.
Document History
SN EN 4825
July 1, 2021
Aerospace series - Steel X12CrNiMoV12-3 (1.4938) - Air melted and consumable electrode remelted - Hardened and tempered - Bars - De ≤ 150 mm - 900 MPa ≤ Rm ≤ 1 100 MPa
This document specifies the requirements relating to:Steel X12CrNiMoV12-3 (1.4938)Air melted and consumable electrode remeltedHardened and temperedBarsDe ≤ 150 mm900 MPa ≤ Rm ≤ 1 100 MPafor aerospace...