SNV - SN EN ISO 8849
Small craft - Electrically operated bilge pumps
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 16 |
| ICS Code (Small craft): | 47.080 |
scope:
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to:
- direct current (DC) bilge pumps which operate at a nominal voltage not exceeding 50 V; and
- single phase alternating current (AC) bilge pumps which operate at a nominal voltage not exceeding 250 V.
It does not cover pumps intended for damage control.
Document History
SN EN ISO 8849
July 1, 2021
Small craft - Electrically operated bilge pumps
This document specifies requirements for electrically operated bilge pumps intended for use in removing bilge water. It applies to:
— direct current (DC) bilge pumps which operate at a nominal...