SNV - SN EN ISO 12004-2
Metallic materials - Determination of forming-limit curves for sheet and strip - Part 2: Determination of forming-limit curves in the laboratory
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 June 2021 |
| Status: | active |
| Page Count: | 38 |
| ICS Code (Mechanical testing of metals): | 77.040.10 |
scope:
This document specifies testing conditions for use when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of thickness between 0,3 mm and 4 mm.
NOTE The limitation in thickness of up to 4 mm is proposed, giving a maximum allowable thickness to the punch diameter ratio.
Document History
SN EN ISO 12004-2
June 1, 2021
Metallic materials - Determination of forming-limit curves for sheet and strip - Part 2: Determination of forming-limit curves in the laboratory
This document specifies testing conditions for use when constructing a forming-limit curve (FLC) at ambient temperature and using linear strain paths. The material considered is flat, metallic and of...
December 1, 2008
Metallic materials - Sheet and strip - Determination of forming- limit curves - Part 2: Determination of forming-limit curves in the laboratory
A description is not available for this item.