SNV - SN EN ISO 12625-17
Tissue paper and tissue products - Part 17: Determination of disintegration in water
| Organization: | SNV |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Tissue paper): | 85.080.20 |
scope:
The aim of the present standard is to determine the time necessary to disintegrate a test piece of toiletpaper, in specified conditions.This test method is applicable to every type of toilet paper, with exception to papers used in toilets witha specific way of paper removal [for example watertight chemical toilets in some means of transport:see NF F 31-829 (French standard)].Removal problems encountered in this latter case may then justify a greater degree of resistance ofthe product and thus a very long disintegration time, or even no disintegration at all.
Document History