UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN ISO 14557

Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies

active, Most Current
Organization: SNV
Publication Date: 1 July 2021
Status: active
Page Count: 28
ICS Code (Fire-fighting): 13.220.10
ICS Code (Hoses): 83.140.40
scope:

This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to the pump or for water discharge.

NOTE All pressures are expressed in megapascals and in bar (1 MPa = 10 bar).

Additional requirements are specified for hose assemblies, that is, hoses with couplings already fitted, where this is carried out by the hose manufacturer (see Clause 8).

Type A (rubber) hoses are intended for use at a minimum temperature of −20 °C and Type B (thermoplastics) hoses are intended for use at a minimum temperature of −10 °C.

Document History

SN EN ISO 14557
July 1, 2021
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies
This document establishes the requirements and test methods for rubber and plastics suction hoses for fire-fighting purposes. These hoses can also be used manually to supply unpressurized water to...
December 1, 2007
Fire-fighting hoses - Rubber and plastics suction hoses and hose assemblies Amendment A1
A description is not available for this item.
January 1, 2003
Fire-fighting hoses - Rubber and plastics suction hoses and assemblies (ISO 14557:2002)
A description is not available for this item.

References

Advertisement