UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

DS/EN IEC 62271-215

High-voltage switchgear and controlgear – Part 215: Phase comparator used with VDIS

active, Most Current
Organization: DS
Publication Date: 30 August 2021
Status: active
Page Count: 48
ICS Code (High voltage switchgear and controlgear): 29.130.10
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Protection against electric shock. Live working): 13.260
scope:

IEC 62271-215:2021 is applicable to ;lt;em;gt;phase comparators;lt;/em;gt; designed to be plugged into the ;lt;em;gt;testing points;lt;/em;gt; of a ;lt;em;gt;voltage detecting and indicating system;lt;/em;gt; (;lt;em;gt;VDIS;lt;/em;gt;) according to IEC 62271-213, to give an indication of the result of a phase comparison. The main usage is to provide a clear evidence of the phase relationship between two energized parts of a high-voltage network, at the same ;lt;em;gt;nominal voltage ;lt;/em;gt;and frequency before coupling them. This first edition cancels and replaces the first edition of IEC 61243-5 published in 1997 and the first edition of IEC 62271-206 published in 2011. This edition constitutes a merging of the content of IEC 61243-5 and IEC 62271-206. This edition includes the following significant technical changes with respect to the previous editions of IEC 61243-5 and IEC 62271-206: ;lt;ol style="list-style-type:lower-alpha";gt; ;lt;li;gt;the document does not include the specific ;lt;em;gt;phase comparators;lt;/em;gt; (SPCs) as defined in IEC 61243-5, which was specific to manufacturers, and takes back the technical principles of the universal phase comparator (UPC) for ;lt;em;gt;VDIS;lt;/em;gt; of all manufacturers;;lt;/li;gt; ;lt;li;gt;the phase comparator for sequential connected operation is introduced to facilitate the operation of phase comparation of large MV panels.;lt;/li;gt; ;lt;/ol;gt;

Document History

DS/EN IEC 62271-215
August 30, 2021
High-voltage switchgear and controlgear – Part 215: Phase comparator used with VDIS
IEC 62271-215:2021 is applicable to ;lt;em;gt;phase comparators;lt;/em;gt; designed to be plugged into the ;lt;em;gt;testing points;lt;/em;gt; of a ;lt;em;gt;voltage detecting and indicating...
1: Phase comparator
This Part 215 of IEC 62271 is applicable to phase comparators designed to be plugged into the testing points of a voltage detecting and indicating system (VDIS) according to IEC 62271-213, to give an...
Advertisement