UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNV - SN EN 71-3+A1

Safety of toys - Part 3: Migration of certain elements

active, Most Current
Organization: SNV
Publication Date: 1 July 2021
Status: active
Page Count: 62
ICS Code (Toys): 97.200.50
scope:

This document specifies requirements and test methods for the migration of aluminium, antimony, arsenic, barium, boron, cadmium, Chromium (III), Chromium (VI), cobalt, copper, lead, manganese, mercury, nickel, selenium, strontium, tin, organic tin and zinc from toy materials and from parts of toys.

Packaging materials are not considered to be part of the toy unless they have intended play value.

NOTE 1 See the European Commission guidance document no. 12 on the application of the Directive on the safety of toys - packaging [2].

The standard contains requirements for the migration of certain elements from the following categories of toy materials:

- Category I: Dry, brittle, powder like or pliable materials;

- Category II: Liquid or sticky materials;

- Category III: Scraped-off materials.

The requirements of this document do not apply to toys or parts of toys which, due to their accessibility, function, volume or mass, clearly exclude any hazard due to sucking, licking or swallowing or prolonged skin contact when the toy or part of toy is used as intended or in a foreseeable way, bearing in mind the behaviour of children.

NOTE 2 For the purposes of this document, for the following toys and parts of toys the likelihood of sucking, licking or swallowing toys is considered significant (see H.2 and H.3):

- All toys intended to be put in the mouth or to the mouth, cosmetics toys and writing instruments categorized as toys can be considered to be sucked, licked or swallowed;

- All the accessible parts and components of toys intended for children up to 6 years of age can be considered to come into contact with the mouth. The likelihood of mouth contact with parts of toys intended for older children is not considered significant in most cases (see H.2).

Document History

SN EN 71-3+A1
July 1, 2021
Safety of toys - Part 3: Migration of certain elements
This document specifies requirements and test methods for the migration of aluminium, antimony, arsenic, barium, boron, cadmium, Chromium (III), Chromium (VI), cobalt, copper, lead, manganese,...
November 1, 2019
Safety of toys - Part 3: Migration of certain elements
This document specifies requirements and test methods for the migration of aluminium, antimony, arsenic, barium, boron, cadmium, Chromium (III), Chromium (VI), cobalt, copper, lead, manganese,...
November 1, 2017
Safety of toys - Part 3: Migration of certain elements
A description is not available for this item.
November 1, 2014
Safety of toys - Part 3: Migration of certain elements
A description is not available for this item.
July 1, 2013
Safety of toys - Part 3: Migration of certain elements
This European Standard specifies requirements and test methods for the migration of aluminium, antimony, arsenic, barium, boron, cadmium, chromium (III), chromium (VI), cobalt, copper, lead,...
November 1, 2005
Safety of toys - Part 3: Migration of certain elements
This Part of this European Standard specifies requirements and test methods for the migration of the elements antimony, arsenic, barium, cadmium, chromium, lead, mercury and selenium from toy...
July 1, 2002
Safety of toys - Part 3: Migration of certain elements; Amendment AC
A description is not available for this item.
November 1, 2000
Safety of toys - Part 3: Migration of certain elements; Corrigendum
A description is not available for this item.
June 1, 2000
Safety of toys - Part 3: Migration of certain elements
Foreword This Amendment EN 71-3:1994/A1:2000 to EN 71-3:1994 has been prepared by Technical Committee CEN/TC 52 "Safety of toys", the secretariat of which is held by DS. This Amendment to the...

References

Advertisement