CENELEC - EN IEC 61753-085-02
Fibre optic interconnecting devices and passive components - Performance standard - Part 085-02: Non-connectorized single-mode pigtailed CWDM devices for category C - Indoor controlled environment
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre-optic pigtailed coarse wavelength division multiplexing (CWDM) device satisfies in order to be categorised as meeting the requirements of category C (indoor controlled environment), as defined in Annex A of IEC 61753-1:2018. CWDM is defined in IEC 62074‑1.
Document History
EN IEC 61753-085-02
August 1, 2021
Fibre optic interconnecting devices and passive components - Performance standard - Part 085-02: Non-connectorized single-mode pigtailed CWDM devices for category C - Indoor controlled environment
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre-optic pigtailed coarse wavelength division multiplexing (CWDM) device satisfies in...