UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

ISO/IEC 19075-5

Information technology — Guidance for the use of database language SQL — Part 5: Row pattern recognition

active, Most Current
Organization: ISO
Publication Date: 1 August 2021
Status: active
Page Count: 86
ICS Code (Languages used in information technology): 35.060
scope:

This document discusses the syntax and semantics for recognizing patterns in rows of a table, as defined in ISO/IEC 9075-2, commonly called "SQL/RPR".

SQL/RPR defines two features regarding row pattern recognition:

- Feature R010, "Row pattern recognition: FROM clause"

- Feature R020, "Row pattern recognition: WINDOW clause"

These two features have considerable syntax and semantics in common, the principle difference being whether the syntax is placed in the FROM clause or in the WINDOW clause.

Document History

ISO/IEC 19075-5
August 1, 2021
Information technology — Guidance for the use of database language SQL — Part 5: Row pattern recognition
This document discusses the syntax and semantics for recognizing patterns in rows of a table, as defined in ISO/IEC 9075-2, commonly called “SQL/RPR”. SQL/RPR defines two features regarding row...

References

Advertisement