UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

NEN-EN-IEC 60938-2

Fixed inductors for electromagnetic interference suppression - Part 2: Sectional specification on power line chokes

active, Most Current
Organization: NEN
Publication Date: 1 September 2021
Status: active
Page Count: 82
ICS Code (Electronic components in general): 31.020
ICS Code (Magnetic components): 29.100.10
scope:

This part of IEC 60938 applies to fixed inductors designed for electromagnetic interference suppression, which will be connected to an AC mains or other supply with a nominal voltage not exceeding 1 000 V AC RMS or 1 500 V DC with a nominal frequency not exceeding 400 Hz.

This sectional specification is restricted to fixed inductors for which safety tests are appropriate. This implies that inductors specified according to this specification will either be connected to mains supplies, when compliance with the mandatory tests of Annex A is necessary, or used in other circuit positions where the equipment specification prescribes that some or all of these safety tests are required.

The object of this document is to prescribe standard requirements for safety tests, preferred ratings and characteristics, to select from IEC 60938-1 the appropriate methods of test and to give general performance requirements for suppression inductors.

Document History

NEN-EN-IEC 60938-2
September 1, 2021
Fixed inductors for electromagnetic interference suppression - Part 2: Sectional specification on power line chokes
This part of IEC 60938 applies to fixed inductors designed for electromagnetic interference suppression, which will be connected to an AC mains or other supply with a nominal voltage not exceeding 1...
March 1, 2007
Fixed inductors for electromagnetic interference suppression - Part 2: Sectional specification
A description is not available for this item.
March 1, 2000
Fixed inductors for electromagnetic interference suppression - Part 2: Sectional specification
A description is not available for this item.

References

Advertisement