UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

A618/A618M

Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing

active, Most Current
Publication Date: 1 August 2021
Status: active
Page Count: 6
ICS Code (Iron and steel pipes): 23.040.10
ICS Code (Metal fittings): 23.040.40
scope:

This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted construction of bridges and buildings and for general structural purposes. When the steel is used in welded construction, the welding procedure shall be suitable for the steel and the intended service.

Square and rectangular tubing is produced with flats of 1 in. to 16 in. [25 mm to 405 mm] and a specified wall thickness of 0.095 in. to 1.0 in. [2.5 mm to 25 mm]. Round tubing is produced with diameters of 1 in. to 48 in. [25 mm to 1220 mm] and a specified wall thickness of 0.095 in. to 2.50 in. [2.5 mm to 65 mm].

This specification covers the following grades: Ia, Ib, II, III, IV, V, VI and VII.

The text of this specification contains notes and footnotes that provide explanatory material. Such notes and footnotes, excluding those in tables and figures, do not contain any mandatory requirements.

This specification is expressed in both inch-pound units and in SI units; however, unless the purchase order specifies the applicable M specification designation (SI units), the inch-pound units shall apply. The values stated in either SI units or inch-pound units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the standard.

This international standard was developed in accordance with internationally recognized principles on standardization established in the Decision on Principles for the Development of International Standards, Guides and Recommendations issued by the World Trade Organization Technical Barriers to Trade (TBT) Committee.

*A Summary of Changes section appears at the end of this standard

Document History

A618/A618M
August 1, 2021
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted construction...
March 1, 2004
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted construction...
March 1, 2004
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
(Footnote *) This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted...
March 1, 2004
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted construction...
March 10, 2001
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
1. Scope 1.1 This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted...
March 10, 1999
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
1. Scope 1.1 This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted...
November 10, 1997
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
A description is not available for this item.
October 10, 1996
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
A description is not available for this item.
July 15, 1993
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
A description is not available for this item.
July 15, 1993
Standard Specification for Hot-Formed Welded and Seamless High-Strength Low-Alloy Structural Tubing
This specification covers grades of hot-formed welded and seamless high-strength low-alloy square, rectangular, round, or special shape structural tubing for welded, riveted, or bolted construction...
December 15, 1992
STANDARD SPECIFICATION FOR HOT-FORMED WELDED AND SEAMLESS HIGH- STRENGTH LOW-ALLOY STRUCTURAL TUBING
A description is not available for this item.
December 28, 1990
STANDARD SPECIFICATION FOR HOT-FORMED WELDED AND SEAMLESS HIGH- STRENGTH LOW-ALLOY STRUCTURAL TUBING
A description is not available for this item.
July 27, 1990
STANDARD SPECIFICATION FOR HOT-FORMED WELDED AND SEAMLESS HIGH- STRENGTH LOW-ALLOY STRUCTURAL TUBING
A description is not available for this item.
May 17, 1989
STANDARD SPECIFICATION FOR HOT-FORMED WELDED AND SEAMLESS HIGH- STRENGTH LOW-ALLOY STRUCTURAL TUBING
A description is not available for this item.
July 29, 1988
STANDARD SPECIFICATION FOR HOT-FORMED WELDED AND SEAMLESS HIGH- STRENGTH LOW-ALLOY STRUCTURAL TUBING
A description is not available for this item.
July 27, 1984
STANDARD SPECIFICATION FOR HOT-FORMED WELDED AND SEAMLESS HIGH- STRENGTH LOW-ALLOY STRUCTURAL TUBING
A description is not available for this item.

References

Advertisement