IEC - 61753-111-09
Fibre optic interconnecting devices and passive components – Performance standard – Part 111-09: Sealed closures – Category S – Subterannean
active, Most Current
| Organization: | IEC |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 64 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
scope:
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard for category S - Subterannean, as defined in Table A.15 of IEC 61753-1:2018.
Document History
61753-111-09
September 1, 2021
Fibre optic interconnecting devices and passive components – Performance standard – Part 111-09: Sealed closures – Category S – Subterannean
This part of IEC 61753 contains the minimum tests, test severities and measurement requirements which a sealed fibre optic closure need to meet in order to be categorised as meeting the IEC standard...