ASSP - Z359.9
Personal Equipment for Protection Against Falls - Descent Controllers
| Organization: | ASSP |
| Publication Date: | 1 January 2021 |
| Status: | active |
| Page Count: | 40 |
scope:
This standard establishes requirements for the design, performance, testing, test methods, marking, instruction, maintenance and removal from service of descent controllers for users within the capacity range of 130 to 310 pounds (59 to 140 kg).
Purpose and Application
The purpose of this standard is to establish minimum requirements for automatic and manual descent controllers intended for use in the workplace in rope access, rope descent, and evacuation. Descent controller types are defined according to function and performance.
NOTE: Type 2 devices are not within the scope of this standard.
Before any descent controller shall bear the marking ANSI/ASSP Z359.9 or be represented in any way as being in compliance with this standard, all applicable requirements of this standard shall be met. Such compliance shall be established in accordance with the requirements specified in ANSI/ASSP Z359.7.
Users of active fall protection systems require proper training and instruction, including detailed procedures for the safe use of such equipment in their work application. Refer to ANSI/ASSP Z359.2, Minimum Requirements for a Comprehensive Managed Fall Protection Program for training requirements.
This standard incorporates, by dated or undated reference, provisions from other publications. These normative references are cited at the appropriate places in the text and the publications are listed in Section 7. For dated references, subsequent amendments to or revisions of any of these publications apply to this American National Standard only when incorporated in it by amendment or revision. For undated references the latest edition of the publication referred to applies.
Document History