CEI - EN IEC 60704-2-17
Household and similar electrical appliances - Test code for the determination of airborne acoustical noise Part 2: Particular requirements for dry cleaning robots
| Organization: | CEI |
| Publication Date: | 1 July 2021 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Noise emitted by machines and equipment): | 17.140.20 |
scope:
General
These particular requirements apply to electrical dry-cleaning robots (including their accessories and their component parts) for household use or under conditions similar to those in households. This part of IEC 60704-2 applies to electrical dry-cleaning robots operating in dry conditions only.
NOTE Some additions and modifications for dry-cleaning robots operating in wet conditions are under consideration.
This part of IEC 60704-2 does not apply to dry-cleaning robots for industrial or professional purposes.
This document does not apply to
- manually operated vacuum cleaners, and
- dry-cleaning robots for outdoor use.
Types of noise
The methods specified in ISO 3743-2 and ISO 3744 can be used for measuring noise emitted by electric dry-cleaning robots.
Size of the source
The method specified in ISO 3744 is applicable to noise sources of any size. Limitations for the size of the source are given in Clause 5 of ISO 3743-2:2018. Although the dry-cleaning robot itself is a relatively small source, the covered floor area during the measurement comprises a much larger effective source.
Document History