UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CEI - EN IEC 60794-6-20

Optical fibre cables Part 6-20: Indoor-outdoor cables - Family specification for flame retardant outdoor cables

active, Most Current
Organization: CEI
Publication Date: 1 July 2021
Status: active
Page Count: 30
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 60794 is a family specification covering optical fibre outdoor cables which are flame retardant and thus also applicable to indoor environments. These cables generally possess the characteristics associated with outdoor cable designs having similar thermal and mechanical robustness that makes them suitable for use in the outside plant, while simultaneously exhibiting the fire performance required in indoor premises. A typical application is for example the extension of a "shorter length" of an outdoor cable into the building.

Document History

EN IEC 60794-6-20
July 1, 2021
Optical fibre cables Part 6-20: Indoor-outdoor cables - Family specification for flame retardant outdoor cables
This part of IEC 60794 is a family specification covering optical fibre outdoor cables which are flame retardant and thus also applicable to indoor environments. These cables generally possess the...

References

Advertisement