SNV - SN EN ISO 17225-6
Solid biofuels - Fuel specifications and classes - Part 6: Graded non-woody pellets
| Organization: | SNV |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Solid fuels): | 75.160.10 |
| ICS Code (Biological sources and alternative sources of energy): | 27.190 |
scope:
This document determines the fuel quality classes and specifications of graded non-woody pellets. This document covers only non-woody pellets produced from the following raw material (see ISO 17225-1:2021, Table 1):
- 2 Herbaceous biomass
- 3 Fruit biomass
- 4 Aquatic biomass
- 5 Biomass blends and mixtures
NOTE 1 Herbaceous biomass originates from plants that have a non-woody stem and which die back at the end of the growing season. It includes grains or seeds crops from food production or processing industry and their by-products such as cereals.
NOTE 2 Blends and mixtures include blends and mixtures from the main origin-based solid biofuel groups woody biomass, herbaceous biomass, fruit biomass and aquatic biomass.
Blends are intentionally mixed biofuels, whereas mixtures are unintentionally mixed biofuels. The origin of the blend and mixture is to be described using ISO 17225-1:2021, Table 1.
If solid biofuel blend or mixture contains chemically treated material it shall be stated.
NOTE 3 Thermally treated biomass pellets (e.g. torrefied pellets) are not included in the scope of this document.
Document History