SNV - SN EN ISO 14631
Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods
active, Most Current
| Organization: | SNV |
| Publication Date: | 1 August 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Films and sheets): | 83.140.10 |
scope:
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials.
This document applies only to thickness 0,25 mm to 20,0 . It also applies to PS-I sheet in roll form.
Document History
SN EN ISO 14631
August 1, 2021
Extruded sheets of impact-modified polystyrene (PS-I) - Requirements and test methods
This document specifies the requirements and test methods for solid flat extruded sheets of impactmodified polystyrene (PS-I) without fillers and reinforcing materials.
This document applies only to...