CENELEC - EN IEC 60794-1-401
Optical fibre cables - Part 1-401: Generic specification - Basic optical cable test procedures - Electrical test methods - Short-circuit test (for OPGW, OPPC and OPAC), Method H1
active, Most Current
| Organization: | CENELEC |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Fibres and cables): | 33.180.10 |
scope:
This part of IEC 60794 applies to the short-circuit test intended to assess the performance of an optical ground wire (OPGW) or optical phase conductor (OPPC) under typical short-circuit, or the impact on the performance of optical attached cable (OPAC) under short-circuit current on the messenger wire.
Document History
EN IEC 60794-1-401
September 1, 2021
Optical fibre cables - Part 1-401: Generic specification - Basic optical cable test procedures - Electrical test methods - Short-circuit test (for OPGW, OPPC and OPAC), Method H1
This part of IEC 60794 applies to the short-circuit test intended to assess the performance of an optical ground wire (OPGW) or optical phase conductor (OPPC) under typical short-circuit, or the...