NEN-EN-ISO 7668
Anodizing of aluminium and its alloys - Measurement of specular reflectance and specular gloss of anodic oxidation coatings at angles of 20°, 45°, 60° or 85°
| Organization: | NEN |
| Publication Date: | 1 September 2021 |
| Status: | active |
| Page Count: | 28 |
| ICS Code (Surface treatment): | 25.220.20 |
scope:
This document specifies methods for the measurement of specular reflectance and specular gloss of flat samples of anodized aluminium using geometries of 20° (Method A), 45° (Method B), 60° (Method C) and 85° (Method D) and of specular reflectance by an additional 45° method (Method E) employing a narrow acceptance angle.
The methods described are intended mainly for use with clear anodized surfaces. They can be used with colour-anodized aluminium, but only with similar colours.
Document History