This document references:
WD 6 - Wiring Devices—Dimensional Specifications
Published by NEMA
on
January 1, 2021
This Standard covers dimensional requirements for plugs and receptacles rated up to 60 Ampere and 600 Volts. It also includes dimensions for wall plates. Also included is the recommended marking for...
This document references:
ASME B94.11M - Twist Drills
Published by ASME
on
January 1, 1993
This Standard covers nomenclature, definitions, sizes and tolerances of High Speed Steel, Straight and Taper Shank Drills, and Combined Drills and Countersinks, Plain and Bell Type. It covers both...
This document is referenced by:
C22.2 NO. 280:22 - Electric vehicle supply equipment
Published by CSA
on
January 1, 2022
This Standard applies to conductive electric vehicle (EV) supply equipment with a primary source voltage of 1000 V ac or less, with a frequency of 50 or 60 Hz, and intended to provide ac power to an...
This document is referenced by:
C22.2 NO. 39:13 - Fuseholder assemblies
Published by CSA
on
January 1, 2013
This Standard covers fuseholders and devices for fuses to be employed in electrical circuits and are intended to be used in accordance with the Canadian Electrical Code, Part I. This Standard covers...
This document is referenced by:
CSA C22.2 NO 178.3 - Transfer switch equipment, over 1000 Volts
Published by CSA
on
January 1, 2017
These requirements cover automatic, non-automatic, and manual transfer switches, operating at voltages of greater than 1000 Vac, and intended for use in non-hazardous locations in accordance with...