UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

CLSI - H62

Validation of Assays Performed by Flow Cytometry

active, Most Current
Organization: CLSI
Publication Date: 1 October 2021
Status: active
Page Count: 234
scope:

This guideline focuses on the unique requirements for the analytical validation of cell-based assays performed by flow cytometry, which are not covered in other CLSI documents. Although flow cytometry can be used for a wide variety of applications other than cellular analysis, this guideline focuses on cellular analysis; however, the general principles are also applicable to noncellular particles. Recommendations and practical instructions are provided for preexamination phase activities such as sample requirements, reagent optimization evaluation, instrument qualification and standardization, and assay optimization and validation. Guidance for examination phase activities such as instrument monitoring and QC are described, as are recommended practices for postexamination activities, including data review, reporting, storage, and retention. This guideline is intended for use in a flow cytometry environment in which preclinical (or nonclinical) and clinical assessments are conducted, including but not limited to:

• Research laboratories (academic and nonacademic)

• Medical laboratories

• Drug discovery, development, and manufacturing companies

• Reagent, assay, and instrument manufacturers

• Regulatory agencies

This guideline provides general recommendations but does not discuss details of specific applications, such as lymphocyte immunophenotyping or neoplastic cell or erythrocyte analysis, which are covered in CLSI documents H42,4 H43,5 and H52.6 The validation of flow cytometric assays for noncellular measurands or soluble analytes is beyond the scope of this guideline. Software validation is also beyond the scope of this guideline. For more information about software validation, see CLSI document AUTO13.7 In a regulated setting, it is highly desirable to use software adhering to 21 CFR Part 11 guidelines8 whenever possible; however, these features are not supported by many flow cytometry software packages. Manual processes must be used to control noncompliant software functionality or to adopt compliant software packages.

Document History

H62
October 1, 2021
Validation of Assays Performed by Flow Cytometry
This guideline focuses on the unique requirements for the analytical validation of cell-based assays performed by flow cytometry, which are not covered in other CLSI documents. Although flow...

References

Advertisement