UNLIMITED FREE
ACCESS
TO THE WORLD'S BEST IDEAS

SUBMIT
Already a GlobalSpec user? Log in.

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

Customize Your GlobalSpec Experience

Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

SNZ - AS/NZS IEC 60332.3.22

Tests on electric and optical fibre cables under fire conditions Part 3.22: Test for vertical flame spread of vertically-mounted bunched wires or cables – Category A

active, Most Current
Organization: SNZ
Publication Date: 29 October 2021
Status: active
Page Count: 20
scope:

This part of IEC 60332 covers category A for methods of test for the assessment of vertical flame spread of vertically mounted bunched wires or cables, electrical or optical, under defined conditions.

This document relates to cables installed on the test ladder to achieve a nominal total volume of non-metallic material of 7 l/m of test sample. The flame application time is 40 min. The method of mounting uses the front of the ladder, a standard or wide ladder being used for cables having a conductor cross-section greater than 35 mm2 according to the number of test pieces required, and a standard ladder for conductor cross-sections 35 mm2 and smaller. The category is intended for general use where high volumes of non-metallic material are required to be evaluated.

The test is intended for type approval testing. The requirements for the selection of cables for testing are given in Annex A. The flame spread is measured as the extent of damage of the cable sample. This procedure can be used to demonstrate the cable's ability to limit flame spread.

A recommended performance requirement is given in Annex B.

NOTE For the purposes of this document the term "electric wire or cable" covers all insulated metallic conductor cables used for the conveyance of energy or signals.

Document History

AS/NZS IEC 60332.3.22
October 29, 2021
Tests on electric and optical fibre cables under fire conditions Part 3.22: Test for vertical flame spread of vertically-mounted bunched wires or cables – Category A
This part of IEC 60332 covers category A for methods of test for the assessment of vertical flame spread of vertically mounted bunched wires or cables, electrical or optical, under defined...
Tests on electric and optical fibre cables under fire conditions Part 3.22: Test for vertical flame spread of vertically-mounted bunched wires or cables-Category A
The series of International Standards covered by Parts 3-10, 3-21, 3-22, 3-23, 3-24 and 3-25 of IEC 60332 specifies methods of test for the assessment of vertical flame spread of verticallymounted...

References

Advertisement