ISO - 18543
Glass in building — Electrochromic glazings — Accelerated ageing test and requirements
| Organization: | ISO |
| Publication Date: | 1 October 2021 |
| Status: | active |
| Page Count: | 20 |
| ICS Code (Glass in building): | 81.040.20 |
scope:
This document specifies the accelerated ageing test and requirements for electrochromic glazings intended to either control direct or indirect solar transmission, or both. The electrochromic glazings can be assembled as insulating glass unit, laminated glass or combination of both.
The test method described in this document is only applicable to chromogenic glazings that can be switched between different transmission states using an electrical stimulus. This test method is not applicable to other chromogenic glazings such as photochromic and thermochromic glazings, which do not respond to electrical stimulus.
This test method is applicable to any electrochromic glazing fabricated for use in buildings such as in doors, windows, skylights, exterior wall systems and glazing exposed to solar radiation. The materials used for constructing the electrochromic glazing and for electrochromically changing its optical properties can be inorganic or organic materials.
Document History